The DCMC263U050AC2B is a screw-terminal aluminum electrolytic capacitor rated for 50 Vdc, with a capacitance of 26,000 µF, a maximum ESR of 18.7 mΩ at 120 Hz and 25 °C, and a rated ripple current of 10.4 A at 85 °C. It has a case size of 1 3/8 inches in diameter by 4 1/8 inches in length, features a high post terminal, and operates within a temperature range of -40 °C to +85 °C. The capacitor complies with a capacitance tolerance of -10% to +50%, and meets an endurance life test of 2000 hours at full load and 85 °C.
26000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 18.7mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C High Capacitance, Screw Terminal, Aluminum
CAP ALUM 26000UF 50V SCREW
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DCMC263U050AC2B | 338-4045-ND | 2002-DCMC263U050AC2B | DCMC263U050AC2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 26000 microF | 26000 microF | 26000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |