The D105F331JO3F is a standard dipped mica capacitor with a capacitance of 330 pF and a rated voltage of 500 Vdc. It operates within a temperature range of -55 °C to +125 °C and has dimensions of 0.39 in (9.9 mm) length, 0.38 in (9.7 mm) height, and 0.22 in (5.6 mm) thickness. The terminal configuration includes a 0.141 in (3.6 mm) solder length and a 0.016 in (0.4 mm) lead diameter. The unit is constructed with an epoxy case and copper-clad steel terminals with a nickel undercoat and 100% tin finish. It meets the EIA RS153B dimensional specification and has a minimum dV/dt pulse capability of 100,000 V/µs.
Mica Capacitors, Standard Dipped 500V
330pF Mica Capacitor 500V Radial
CAP MICA 330PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | D105F331JO3F | 2002-D105F331JO3F | D105F331JO3F-ND | D105F331JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.30E-4 microF | 3.30E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |