New Yorker Electronics Co., Inc. Datasheets for High Voltage Capacitors

High voltage capacitors are used for storing charge and energy in high voltage applications. 
High Voltage Capacitors: Learn more

Product Name Notes
DC/AC Dual Rated Capacitors, Protected, High Voltage, Paper-Film/Foil Capacitors for AC & DC Applications 0.1µF 700/2000V
DC/AC Dual Rated Capacitors, Protected, High Voltage, Paper-Film/Foil Capacitors for AC & DC Applications 0.1µF 950/3000V
DC/AC Dual Rated Capacitors, Protected, High Voltage, Paper-Film/Foil Capacitors for AC & DC Applications 0.25µF 440/1000V
DC/AC Dual Rated Capacitors, Protected, High Voltage, Paper-Film/Foil Capacitors for AC & DC Applications 0.25µF 950/3000V
DC/AC Dual Rated Capacitors, Protected, High Voltage, Paper-Film/Foil Capacitors for AC & DC Applications 0.5µF 440/1000V
DC/AC Dual Rated Capacitors, Protected, High Voltage, Paper-Film/Foil Capacitors for AC & DC Applications 0.5µF 660/1500V
DC/AC Dual Rated Capacitors, Protected, High Voltage, Paper-Film/Foil Capacitors for AC & DC Applications 0.5µF 700/2000V
DC/AC Dual Rated Capacitors, Protected, High Voltage, Paper-Film/Foil Capacitors for AC & DC Applications 1µF 330/600V
DC/AC Dual Rated Capacitors, Protected, High Voltage, Paper-Film/Foil Capacitors for AC & DC Applications 1µF 440/1000V
DC/AC Dual Rated Capacitors, Protected, High Voltage, Paper-Film/Foil Capacitors for AC & DC Applications 1µF 660/1500V
DC/AC Dual Rated Capacitors, Protected, High Voltage, Paper-Film/Foil Capacitors for AC & DC Applications 1µF 950/3000V
DC/AC Dual Rated Capacitors, Protected, High Voltage, Paper-Film/Foil Capacitors for AC & DC Applications 10µF 330/600V
DC/AC Dual Rated Capacitors, Protected, High Voltage, Paper-Film/Foil Capacitors for AC & DC Applications 10µF 660/1500V
DC/AC Dual Rated Capacitors, Protected, High Voltage, Paper-Film/Foil Capacitors for AC & DC Applications 10µF 700/2000V
DC/AC Dual Rated Capacitors, Protected, High Voltage, Paper-Film/Foil Capacitors for AC & DC Applications 12µF 330/600V
DC/AC Dual Rated Capacitors, Protected, High Voltage, Paper-Film/Foil Capacitors for AC & DC Applications 12µF 660/1500V
DC/AC Dual Rated Capacitors, Protected, High Voltage, Paper-Film/Foil Capacitors for AC & DC Applications 15µF 660/1500V
DC/AC Dual Rated Capacitors, Protected, High Voltage, Paper-Film/Foil Capacitors for AC & DC Applications 2µF 330/600V
DC/AC Dual Rated Capacitors, Protected, High Voltage, Paper-Film/Foil Capacitors for AC & DC Applications 2µF 440/1000V
DC/AC Dual Rated Capacitors, Protected, High Voltage, Paper-Film/Foil Capacitors for AC & DC Applications 2µF 660/1500V
DC/AC Dual Rated Capacitors, Protected, High Voltage, Paper-Film/Foil Capacitors for AC & DC Applications 3µF 660/1500V
DC/AC Dual Rated Capacitors, Protected, High Voltage, Paper-Film/Foil Capacitors for AC & DC Applications 4µF 700/2000V
DC/AC Dual Rated Capacitors, Protected, High Voltage, Paper-Film/Foil Capacitors for AC & DC Applications 6µF 660/1500V
High Voltage Paper-Film/Foil Capacitors 0.25µF 1000V
High Voltage Paper-Film/Foil Capacitors 0.25µF 2000V
High Voltage Paper-Film/Foil Capacitors 0.5µF 1000V
High Voltage Paper-Film/Foil Capacitors 0.5µF 1500V
High Voltage Paper-Film/Foil Capacitors 0.5µF 2000V
High Voltage Paper-Film/Foil Capacitors 0.5µF 3000V
High Voltage Paper-Film/Foil Capacitors 0.5µF 5000V
High Voltage Paper-Film/Foil Capacitors 0.5µF 600V
High Voltage Paper-Film/Foil Capacitors 1µF 1000V
High Voltage Paper-Film/Foil Capacitors 1µF 1500V
High Voltage Paper-Film/Foil Capacitors 1µF 2000V
High Voltage Paper-Film/Foil Capacitors 1µF 3000V
High Voltage Paper-Film/Foil Capacitors 1µF 5000V
High Voltage Paper-Film/Foil Capacitors 1µF 600V
High Voltage Paper-Film/Foil Capacitors 10µF 1000V
High Voltage Paper-Film/Foil Capacitors 10µF 600V
High Voltage Paper-Film/Foil Capacitors 15µF 1000V
High Voltage Paper-Film/Foil Capacitors 2µF 1000V
High Voltage Paper-Film/Foil Capacitors 2µF 2000V
High Voltage Paper-Film/Foil Capacitors 2µF 600V
High Voltage Paper-Film/Foil Capacitors 3µF 600V
High Voltage Paper-Film/Foil Capacitors 4µF 1000V
High Voltage Paper-Film/Foil Capacitors 4µF 1500V
High Voltage Paper-Film/Foil Capacitors 4µF 600V
High Voltage Paper-Film/Foil Capacitors 5µF 2000V
High Voltage Paper-Film/Foil Capacitors 6µF 1000V
Orange Drop, High Voltage Polypropylene Film/Foil
Orange Drop, High Voltage, Polypropylene Film/Foil