New Yorker Electronics Co., Inc. Datasheets for Emergency Stop Switches

Emergency stop switches are devices that users manipulate to initiate the complete shutdown of a machine, system, or process.
Emergency Stop Switches: Learn more

Product Name Notes
DPST 25mm with Arrows W/ 4 RIBBON 12in WIRES CN2683
DPST 30mm no legend W/ 4 RIBBON 12in WIRES CN2683
DPST 30mm with Arrows W/ 4 RIBBON 12in WIRES CN2683
ESTOP, 3A,1.5A AC / 220mA,110mA DC, DPST, On-Off, Off-On, Solder, LED, Red, IP65
ESTOP, 3A,1.5A AC / 220mA,110mA DC, DPST, On-Off, Solder, IP65
ESTOP, 3A,1.5A AC / 220mA,110mA DC, SPST-NC, On-Off, Solder, LED, Red, IP65
ESTOP, 8A,5A AC / 6A,200mA DC, DPDT, On-On, Solder, IP65
ESTOP, 8A,5A AC / 6A,200mA DC, DPDT, On-On, Solder, LED, Red, IP65
ESTOP
LOW PROFILE EMERGENCY STOP SWITCH
SPST 25mm with arrows W/ 2 RIBBON 12in WIRES CN2683
SPST 30mm with arrows W/ 2 RIBBON 12in WIRES CN2683