The DCMC504U025FD2D is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage applications. It has a capacitance of 500,000 µF with a tolerance of -10% to +50%, a rated voltage of 25 Vdc, and operates within a temperature range of -40 °C to +85 °C. The capacitor measures 3 1/2 inches in diameter and 4 5/8 inches in length, with a high post terminal and PVC insulation. Its maximum ESR at 120 Hz and 25 °C is 3.5 mΩ, and the maximum ripple current at 85 °C is 37.6 A. The product features Thermal-Pak™ extended cathode construction for improved thermal performance and meets an endurance life test of 2000 hours at full load and 85 °C.
500000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 3.5mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C High Capacitance, Screw Terminal, Aluminum
CAP ALUM 500000UF 25V SCREW
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DCMC504U025FD2D | DCMC504U025FD2D-ND | 2002-DCMC504U025FD2D | DCMC504U025FD2D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 500000 microF | 500000 microF | 500000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |