The DCM202T450DE2B is an aluminum electrolytic screw-terminal capacitor designed for high-capacitance applications such as power supply filtering and industrial equipment. It has a capacitance of 2000 µF, a rated voltage of 450 Vdc, and a surge voltage rating of 500 Vdc. Its maximum ESR is 0.0590 ©Ω at 120 Hz and 0.0380 ©Ω at 20 kHz, with a ripple current rating of 8.4 A at 85°C. The case dimensions are 3 inches in diameter and 5.5 inches in length. It operates within a temperature range of -40°C to +85°C and has a 1000-hour full-ripple life test rating at 85°C. Leakage current is specified as 0.005CV µA with a maximum of 6 mA. The part is rated for a 100-hour shelf life test at 85°C.
High Capacitance Computer Grade
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2002-DCM202T450DE2B |
| Product Name | Aluminum Electrolytic Capacitors |
| Packing Method | Carton |