The DCM432T400DF2B is an aluminum electrolytic screw-terminal capacitor designed for power supply filtering and industrial applications requiring high capacitance and low ESR. It has a capacitance of 2400 µF, a rated voltage of 400 Vdc, a maximum ESR of 0.0500 ohms at 120 Hz, and a ripple current rating of 33 A at 85°C. The case dimensions are 3 X 55/8 inches. The capacitor meets a 1000-hour full-ripple life test at +85°C with a temperature operating range of -40°C to +85°C.
High Capacitance Computer Grade
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2002-DCM432T400DF2B |
| Product Name | Aluminum Electrolytic Capacitors |
| Packing Method | Carton |