The DCMC153T400FG2D is a high-capacitance aluminum screw terminal capacitor rated for 400 Vdc, with a capacitance of 15,000 µF and a maximum ripple current of 24.1 A at 85 °C. It measures 3.5 inches in diameter and 8.625 inches in length, featuring a high-current bottom terminal with a stud mount. The capacitor operates within a temperature range of -40 °C to +85 °C and meets a 2000-hour endurance life test at full load and 85 °C. Its leakage current is limited to 6√CV µA with a 6 mA maximum at 5 minutes, and it has an ESR of 13.1 mΩ at 25 °C. The case style includes a thermally conductive bottom for improved heat dissipation.
85 °C High Capacitance, Screw Terminal, Aluminum
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2002-DCMC153T400FG2D |
| Product Name | Aluminum Electrolytic Capacitors |
| Operating Temperature | 85 C (185 F) |