The DCMC702U063AA2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage applications. It has a capacitance of 7000 µF, a rated voltage of 63 Vdc, and a tolerance of −10% to +75%. The case dimensions are 1.375 inches in diameter and 2.125 inches in length, with a high post terminal. It operates within a temperature range of −40 °C to +85 °C and meets a 2000-hour endurance life test at full load and 85 °C. The maximum ESR at 120 Hz is 39.0 mΩ, and the maximum ripple current at 85 °C is 5.0 A. The capacitor features Thermal-Pak™ extended cathode construction to enhance heat dissipation.
7000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 39mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C High Capacitance, Screw Terminal, Aluminum
CAP ALUM 7000UF 63V SCREW
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DCMC702U063AA2B | DCMC702U063AA2B-ND | 2002-DCMC702U063AA2B | DCMC702U063AA2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 7000 microF | 7000 microF | 7000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |