New Yorker Electronics Co., Inc. Datasheets for DIP Switches
Dual in-line package (DIP) switches are electronic packages that consist of a series of tiny switches. DIP switches are used to configure computers and peripherals such as circuit boards and modems.
DIP Switches: Learn more
| Product Name | Notes |
|---|---|
| 10MM ULTRA-THIN DIP ROTARY | |
| 10MM ULTRA-THIN SMT DIP ROTARY | |
| 8MM PROCESS SEALED DIP ROTARY | |
| 8MM PROCESS SEALED SMT DIP ROTARY | |
| DIP, 25mA, SPDT, Gull Wing | |
| DIP, 25mA, SPDT, PC Pin | |
| DIP, 25mA, SPST, Gull Wing | |
| DIP, 25mA, SPST, PC Pin | |
| DIP | |
| ROTARY DIP, 100mA, BCD Complement, Gull Wing, IP67 | |
| ROTARY DIP, 100mA, BCD Complement, PC Pin, IP67 | |
| ROTARY DIP, 100mA, BCD, Gull Wing, IP67 | |
| ROTARY DIP, 100mA, BCD, PC Pin, IP67 | |
| ROTARY DIP, 100mA, Hexadecimal Complement, Gull Wing, IP67 | |
| ROTARY DIP, 100mA, Hexadecimal Complement, PC Pin, IP67 | |
| ROTARY DIP, 100mA, Hexadecimal, Gull Wing, IP67 | |
| ROTARY DIP, 100mA, Hexadecimal, PC Pin, IP67 | |
| ROTARY DIP, 150mA, BCD Complement, Gull Wing, IP67 | |
| ROTARY DIP, 150mA, BCD Complement, PC Pin, IP67 | |
| ROTARY DIP, 150mA, BCD, Gull Wing, IP67 | |
| ROTARY DIP, 150mA, BCD, Gull Wing | |
| ROTARY DIP, 150mA, BCD, PC Pin, IP67 | |
| ROTARY DIP, 150mA, BCD, PC Pin | |
| ROTARY DIP, 150mA, Hexadecimal Complement, PC Pin, IP67 | |
| ROTARY DIP, 150mA, Hexadecimal Complement, PC Pin | |
| ROTARY DIP, 150mA, Hexadecimal, Gull Wing, IP67 | |
| ROTARY DIP, 150mA, Hexadecimal, Gull Wing | |
| ROTARY DIP, 150mA, Hexadecimal, PC Pin, IP67 | |
| ROTARY DIP, 150mA, Hexadecimal, PC Pin | |
| ROTARY DIP, 150mA, Octal Complement, PC Pin, IP67 | |
| ROTARY DIP, 150mA, Octal, Gull Wing, IP67 | |
| ROTARY DIP, 150mA, Octal, PC Pin, IP67 | |
| ROTARY DIP, 150mA, Octal, PC Pin | |
| ROTARY DIP, 25mA, BCD, Gull Wing | |
| ROTARY DIP, 25mA, BCD, PC Pin | |
| ROTARY DIP, 25mA, Hexadecimal, Gull Wing | |
| ROTARY DIP, 25mA, Hexadecimal, PC Pin | |
| ROTARY DIP, 25mA, PC Pin | |
| ROTARY DIP | |
| ULTRA-MINIATURE DIP SLIDE | |
| ULTRA-MINIATURE PIANO DIP |