The DCM302T350DF2B is an aluminum electrolytic screw-terminal capacitor designed for power supply filtering and industrial applications requiring high capacitance and low ESR. It operates at 350 Vdc with a 400 Vdc surge rating, has a capacitance of 3000 µF, a maximum ESR of 0.0610 ohms at 120 Hz, and a ripple current rating of 9.2 A at 85°C. The component features a case size of 2.75 inches in diameter by 4.00 inches in length and is rated for operation from -40°C to +85°C. It meets a 1000-hour full-ripple life test at +85°C and a 100-hour shelf life test at +85°C.
High Capacitance Computer Grade
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2002-DCM302T350DF2B |
| Product Name | Aluminum Electrolytic Capacitors |
| Packing Method | Carton |