D101F112JO3F is a standard dipped silvered mica capacitor with a capacitance of 1100 pF and a rated voltage of 100 Vdc. It has a length of 0.39 in (9.9 mm), height of 0.38 in (9.7 mm), thickness of 0.22 in (5.6 mm), and terminal spacing of 0.141 in (3.6 mm). The capacitor uses epoxy case material and copper clad steel terminals with a nickel undercoat and 100% tin finish. It operates within a temperature range of -55 °C to +125 °C and meets EIA RS153B dimensional specifications. The part achieves a minimum dV/dt pulse capability of 100,000 V/µs and is non-flammable to IEC 695-2-2 standards.
Mica Capacitors, Standard Dipped 100V
1100pF Mica Capacitor 100V Radial
CAP MICA 1100PF 5% 100V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | D101F112JO3F | 2002-D101F112JO3F | D101F112JO3F-ND | D101F112JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0011 microF | 0.0011 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |