New Yorker Electronics Co., Inc. Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 10 20 30 33 34 35 36 37 38 39 40 41 42 43 44 45 50 60 70 80 90 94
Product Name Notes
High-Reliability, Mica Capacitors 100µF 500V
High-Reliability, Mica Capacitors 110µF 500V
High-Reliability, Mica Capacitors 120µF 500V
High-Reliability, Mica Capacitors 130µF 500V
High-Reliability, Mica Capacitors 150µF 500V
High-Reliability, Mica Capacitors 160µF 500V
High-Reliability, Mica Capacitors 180µF 500V
High-Reliability, Mica Capacitors 20µF 500V
High-Reliability, Mica Capacitors 200µF 500V
High-Reliability, Mica Capacitors 22µF 500V
High-Reliability, Mica Capacitors 220µF 500V
High-Reliability, Mica Capacitors 24µF 500V
High-Reliability, Mica Capacitors 240µF 500V
High-Reliability, Mica Capacitors 27µF 500V
High-Reliability, Mica Capacitors 270µF 500V
High-Reliability, Mica Capacitors 30µF 500V
High-Reliability, Mica Capacitors 300µF 500V
High-Reliability, Mica Capacitors 33µF 500V
High-Reliability, Mica Capacitors 330µF 500V
High-Reliability, Mica Capacitors 36µF 500V
High-Reliability, Mica Capacitors 360µF 500V
High-Reliability, Mica Capacitors 39µF 500V
High-Reliability, Mica Capacitors 390µF 500V
High-Reliability, Mica Capacitors 43µF 500V
High-Reliability, Mica Capacitors 47µF 500V
High-Reliability, Mica Capacitors 5µF 500V
High-Reliability, Mica Capacitors 51µF 500V
High-Reliability, Mica Capacitors 56µF 500V
High-Reliability, Mica Capacitors 6µF 500V
High-Reliability, Mica Capacitors 62µF 500V
High-Reliability, Mica Capacitors 68µF 500V
High-Reliability, Mica Capacitors 7µF 500V
High-Reliability, Mica Capacitors 75µF 500V
High-Reliability, Mica Capacitors 8µF 500V
High-Reliability, Mica Capacitors 82µF 500V
High-Reliability, Mica Capacitors 9µF 500V

<< Prev Next >>