Aluminum electrolytic capacitor for power supply filtering, with a capacitance of 1700 µF, rated for 450 Vdc and a 500 Vdc surge, screw terminal mounting, and a case size of 2 × 5 5/8 inches. The part has a maximum ESR of 0.0330 ohms at 120 Hz and 0.0210 ohms at 20 kHz, with a ripple current rating of 9.8 A at 120 Hz and 14.1 A at 20 kHz. Operating temperature range is -40°C to +85°C. The capacitor is designed for high-ripple current applications and has a 1000-hour full-ripple life test at +85°C.
High Capacitance Computer Grade
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2002-DCM152T450CC2B |
| Product Name | Aluminum Electrolytic Capacitors |
| Packing Method | Carton |