New Yorker Electronics Co., Inc. Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| High-Reliability, Mica Capacitors 10000µF 500V | |
| High-Reliability, Mica Capacitors 11000µF 500V | |
| High-Reliability, Mica Capacitors 12000µF 500V | |
| High-Reliability, Mica Capacitors 13000µF 500V | |
| High-Reliability, Mica Capacitors 15000µF 500V | |
| High-Reliability, Mica Capacitors 16000µF 500V | |
| High-Reliability, Mica Capacitors 18000µF 500V | |
| High-Reliability, Mica Capacitors 20000µF 500V | |
| High-Reliability, Mica Capacitors 22000µF 500V | |
| High-Reliability, Mica Capacitors 24000µF 500V | |
| High-Reliability, Mica Capacitors 27000µF 500V | |
| High-Reliability, Mica Capacitors 30000µF 500V | |
| High-Reliability, Mica Capacitors 33000µF 500V | |
| High-Reliability, Mica Capacitors 36000µF 500V | |
| High-Reliability, Mica Capacitors 39000µF 500V | |
| High-Reliability, Mica Capacitors 43000µF 500V | |
| High-Reliability, Mica Capacitors 47000µF 500V | |
| High-Reliability, Mica Capacitors 5100µF 500V | |
| High-Reliability, Mica Capacitors 51000µF 500V | |
| High-Reliability, Mica Capacitors 5600µF 500V | |
| High-Reliability, Mica Capacitors 56000µF 300V | |
| High-Reliability, Mica Capacitors 6200µF 500V | |
| High-Reliability, Mica Capacitors 62000µF 300V | |
| High-Reliability, Mica Capacitors 6800µF 500V | |
| High-Reliability, Mica Capacitors 68000µF 300V | |
| High-Reliability, Mica Capacitors 7500µF 500V | |
| High-Reliability, Mica Capacitors 75000µF 100V | |
| High-Reliability, Mica Capacitors 8200µF 500V | |
| High-Reliability, Mica Capacitors 9100µF 500V |
| << Prev | Next >> |