The DCMC263T300FG2D is a high-capacitance aluminum electrolytic capacitor with screw terminals, designed for power supply filtering and energy storage in applications such as UPS systems and welding equipment. It has a rated voltage of 300 Vdc, a capacitance of 26,000 µF, and a maximum ESR of 9.3 mΩ at 120 Hz and 85 °C. The capacitor supports a maximum ripple current of 28.6 A at 85 °C. It features a 3.5-inch diameter and 8.625-inch length, with a high-current, high-post terminal configuration. The operating temperature range is -40 °C to +85 °C, and it meets an endurance life test of 2000 hours at full load and 85 °C. The thermal design includes an extended cathode foil for improved heat dissipation.
85 °C High Capacitance, Screw Terminal, Aluminum
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2002-DCMC263T300FG2D |
| Product Name | Aluminum Electrolytic Capacitors |
| Operating Temperature | 85 C (185 F) |