New Yorker Electronics Co., Inc. Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 2 3 4 5 6 7 10 20 30 40 50 60 94
Product Name Notes
(Quencharc ) Arc Suppressor/Snubber Network, Radial Metallized Polyester RC Network for Transient Suppression 0.1µF 1200V
(Quencharc ) Arc Suppressor/Snubber Network, Radial Metallized Polyester RC Network for Transient Suppression 0.1µF 125V
(Quencharc ) Arc Suppressor/Snubber Network, Radial Metallized Polyester RC Network for Transient Suppression 0.1µF 1600V
(Quencharc ) Arc Suppressor/Snubber Network, Radial Metallized Polyester RC Network for Transient Suppression 0.1µF 600V
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade
Boxed Metallized Polypropylene Film Capacitors 0.01µF
Boxed Metallized Polypropylene Film Capacitors 0.1µF
CAP HIGHQ 120pF 1000V NPO 1111
CAP HIGHQ 120pF 1000V P100 1111
CAP HIGHQ 150pF 1000V NPO 1111
CAP HIGHQ 150pF 1000V P100 1111
CAP HIGHQ 180pF 1000V NPO 1111
CAP HIGHQ 180pF 1000V P100 1111
CAP HIGHQ 220pF 1000V NPO 1111
CAP HIGHQ 220pF 1000V P100 1111
CAP HIGHQ 220pF 600V NPO 1111
CAP HIGHQ 560pF 100V P100 1111
CAP HIGHQ 560pF 500V NPO 1111
CAP TANT 10000UF 10% 10V T4
CAP TANT 1000UF 10% 60V T4
CAP TANT 1200UF 10% 60V T4
CAP TANT 1200UF 10% 75V T4
CAP TANT 1500UF 10% 50V T3
CAP TANT 1500UF 10% 50V T4
CAP TANT 1800UF 10% 60V T4
CAP TANT 2200UF 10% 50V T4
CAP TANT 220UF 10% 100V T3
CAP TANT 240UF 10% 125V T4
CAP TANT 2800UF 10% 35V T4
CAP TANT 3300UF 10% 16V T3
CAP TANT 3300UF 10% 30V T4
CAP TANT 330UF 10% 125V T4
CAP TANT 4000UF 10% 25V T4
CAP TANT 400UF 10% 100V T4
CAP TANT 4700UF 10% 10V T3
CAP TANT 470UF 10% 100V T4
CAP TANT 470UF 10% 75V T3
CAP TANT 560UF 10% 60V T3
CAP TANT 6000UF 10% 16V T4
CAP TANT 750UF 10% 75V T4
CAP TANT 900UF 10% 50V T3
CAP TANT 940UF 10% 75V T4
High Power Resonant Capacitors 0.1µF
Metallized Polyester Film Capacitors 0.001µF 1500V
Metallized Polyester Film Capacitors 0.001µF 630V
Metallized Polyester Film Capacitors 0.01µF 1000V
Metallized Polyester Film Capacitors 0.01µF 400V
Metallized Polyester Film Capacitors 0.01µF 630V
Metallized Polyester Film Capacitors 0.1µF 250V
Metallized Polyester Film Capacitors 0.1µF 400V
Metallized Polyester Film Capacitors 0.1µF 630V
Metallized Polypropylene Film Capacitors 0.001µF 630V
Metallized Polypropylene Film Capacitors 0.01µF 1000V
Metallized Polypropylene Film Capacitors 0.01µF 400V
Metallized Polypropylene Film Capacitors 0.01µF 630V
Metallized Polypropylene Film Capacitors 0.1µF 1000V
Metallized Polypropylene Film Capacitors 0.1µF 100V
Metallized Polypropylene Film Capacitors 0.1µF 160V
Metallized Polypropylene Film Capacitors 0.1µF 250V
Metallized Polypropylene Film Capacitors 0.1µF 400V
Metallized Polypropylene Film Capacitors 0.1µF 630V
Polypropylene Film Capacitors for Snubber, IGBT & Power Semiconductor Power Circuits 0.01µF 2500V
Polypropylene Film Capacitors, Radial Leaded for Power Semiconductor Circuits 0.01µF 1000V
Polypropylene Film Capacitors, Radial Leaded for Power Semiconductor Circuits 0.01µF 1600V
Polypropylene Film Capacitors, Radial Leaded for Power Semiconductor Circuits 0.01µF 630V

Next >>