Cornell Dubilier Aluminum Electrolytic Capacitors DCMC103T200BF2B

Description
10000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 19.6mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
10000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 19.6mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - DCMC103T200BF2B-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
DCMC103T200BF2B-ND
Aluminum Electrolytic Capacitors DCMC103T200BF2B-ND
10000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 19.6mOhm @ 120Hz 2000 Hrs @ 85°C

10000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 19.6mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-DCMC103T200BF2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-DCMC103T200BF2B
Aluminum Electrolytic Capacitors 2002-DCMC103T200BF2B
85 °C High Capacitance, Screw Terminal, Aluminum

85 °C High Capacitance, Screw Terminal, Aluminum

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors
Product Number DCMC103T200BF2B-ND 2002-DCMC103T200BF2B
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101392U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0104P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details