New Yorker Electronics Co., Inc. Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 10 20 24 25 26 27 28 29 30 31 32 33 34 35 36 40 50 60 70 80 90 94
Product Name Notes
Mica Capacitors, Miniature Dipped 10000µF 500V
Mica Capacitors, Miniature Dipped 100V
Mica Capacitors, Miniature Dipped 15000µF 500V
Mica Capacitors, Miniature Dipped 18000µF 500V
Mica Capacitors, Miniature Dipped 2000µF 500V
Mica Capacitors, Miniature Dipped 20000µF 500V
Mica Capacitors, Miniature Dipped 2200µF 500V
Mica Capacitors, Miniature Dipped 22000µF 500V
Mica Capacitors, Miniature Dipped 2400µF 500V
Mica Capacitors, Miniature Dipped 24000µF 300V
Mica Capacitors, Miniature Dipped 25000µF 300V
Mica Capacitors, Miniature Dipped 30000µF 300V
Mica Capacitors, Miniature Dipped 300V
Mica Capacitors, Miniature Dipped 33000µF 100V
Mica Capacitors, Miniature Dipped 500V
Mica Capacitors, Miniature Dipped 50V
Mica Capacitors, Miniature Dipped 5600µF 500V
Mica Capacitors, Miniature Dipped 6800µF 500V
Mica Capacitors, Miniature Dipped 8200µF 500V
Mica Capacitors, Miniature Dipped 9100µF 500V
Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 1000V

<< Prev Next >>