The DCMC383U050BB2B is a screw terminal aluminum electrolytic capacitor rated for 50 Vdc with a capacitance of 38,000 µF and a tolerance of -10% to +50%. It has a case code BB, indicating a 2-inch diameter and 3 1/8-inch length, and features a high post terminal. The capacitor operates within a temperature range of -40 °C to +85 °C, with a maximum ripple current of 11.9 A at 85 °C and 120 Hz. ESR at 25 °C is 16.3 mΩ. The part uses a PVC insulation sleeve with a polypropylene end disk and complies with the endurance life test of 2000 hours at full load and 85 °C. Thermal-Pak™ extended cathode construction ensures efficient heat dissipation.
38000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 16.3mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C High Capacitance, Screw Terminal, Aluminum
CAP ALUM 38000UF 50V SCREW
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DCMC383U050BB2B | 338-1220-ND | 2002-DCMC383U050BB2B | DCMC383U050BB2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 38000 microF | 38000 microF | 38000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |