D105F431JO3F is a standard dipped mica capacitor with a capacitance of 430 pF and a rated voltage of 500 Vdc. It has a length of 0.39 in (9.9 mm), height of 0.38 in (9.7 mm), thickness of 0.22 in (5.6 mm), terminal spacing of 0.141 in (3.6 mm), and terminal diameter of 0.016 in (0.4 mm). The capacitor uses epoxy case material and copper clad steel terminals with a nickel undercoat and 100% tin finish. It operates within a temperature range of -55 °C to +125 °C and meets the EIA RS153B dimensional specification. The part is non-flammable and has a minimum dV/dt pulse capability of 100,000 V/µs.
430pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 500V
CAP MICA 430PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | D105F431JO3F | D105F431JO3F-ND | 2002-D105F431JO3F | D105F431JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 4.30E-4 microF | 4.30E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |