The DCMC103U050AA2B is a screw-terminal aluminum electrolytic capacitor rated for 50 Vdc with a capacitance of 10,000 µF and a tolerance of -10% to +75%. It has a 1 3/8-inch diameter and a 2 1/8-inch length, with a high post terminal. The capacitor operates over a temperature range of -40 °C to +85 °C, has a maximum ESR of 30.9 mΩ at 25 °C, and supports a maximum ripple current of 5.6 A at 120 Hz. It meets endurance life test requirements of 2000 hours at full load and 85 °C, with leakage current not exceeding 6 √CV µA, capped at 6 mA after 5 minutes. The case is insulated with a 0.008-inch PVC sleeve and a 0.01-inch polypropylene end disk. The part is designed for high-capacitance applications such as power supply filtering and energy storage.
10000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 30.9mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C High Capacitance, Screw Terminal, Aluminum
CAP ALUM 10000UF 50V SCREW
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DCMC103U050AA2B | 338-3615-ND | 2002-DCMC103U050AA2B | DCMC103U050AA2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |