DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
550
600
650
700
750
800
830
840
850
860
870
880
884
885
886
887
888
889
890
891
892
893
894
895
896
900
910
920
930
940
950
1000
1050
1100
1150
1200
1250
1500
1808
| Product Name | Notes |
|---|---|
| 0.012µF ±10% 100V Ceramic Capacitor BX 1206 (3216 Metric) | |
| 10000pF ±10% 100V Ceramic Capacitor BX 1206 (3216 Metric) | |
| 1206, BX, 10NF, 100V, 10% TOLERA | |
| 1800pF ±5% 50V Ceramic Capacitor BP 1206 (3216 Metric) | |
| 180pF ±10% 100V Ceramic Capacitor BP 1206 (3216 Metric) | |
| 180pF ±5% 100V Ceramic Capacitor BP 1206 (3216 Metric) | |
| 2200pF ±1% 50V Ceramic Capacitor BP 1206 (3216 Metric) | |
| 2200pF ±10% 50V Ceramic Capacitor BP 1206 (3216 Metric) | |
| 2200pF ±5% 50V Ceramic Capacitor BP 1206 (3216 Metric) | |
| 220pF ±1% 100V Ceramic Capacitor BP 1206 (3216 Metric) | |
| 220pF ±10% 100V Ceramic Capacitor BP 1206 (3216 Metric) | |
| 220pF ±5% 100V Ceramic Capacitor BP 1206 (3216 Metric) | |
| 22pF ±1% 100V Ceramic Capacitor BP 1206 (3216 Metric) | |
| 270pF ±1% 100V Ceramic Capacitor BP 1206 (3216 Metric) | |
| 270pF ±5% 100V Ceramic Capacitor BP 1206 (3216 Metric) | |
| 30pF ±5% 100V Ceramic Capacitor BP 1206 (3216 Metric) | |
| 330pF ±1% 100V Ceramic Capacitor BP 1206 (3216 Metric) | |
| 330pF ±10% 100V Ceramic Capacitor BP 1206 (3216 Metric) | |
| 33pF ±1% 100V Ceramic Capacitor BP 1206 (3216 Metric) | |
| 33pF ±10% 100V Ceramic Capacitor BP 1206 (3216 Metric) | |
| 36pF ±1% 100V Ceramic Capacitor BP 1206 (3216 Metric) | |
| 430pF ±5% 100V Ceramic Capacitor BP 1206 (3216 Metric) | |
| 470pF ±1% 100V Ceramic Capacitor BP 1206 (3216 Metric) | |
| 470pF ±10% 100V Ceramic Capacitor BP 1206 (3216 Metric) | |
| 470pF ±5% 100V Ceramic Capacitor BP 1206 (3216 Metric) | |
| 47pF ±1% 100V Ceramic Capacitor BP 1206 (3216 Metric) | |
| 47pF ±10% 100V Ceramic Capacitor BP 1206 (3216 Metric) | |
| 560pF ±10% 100V Ceramic Capacitor BP 1206 (3216 Metric) | |
| 560pF ±5% 100V Ceramic Capacitor BP 1206 (3216 Metric) | |
| 56pF ±1% 100V Ceramic Capacitor BP 1206 (3216 Metric) | |
| 62pF ±1% 100V Ceramic Capacitor BP 1206 (3216 Metric) | |
| 680pF ±1% 100V Ceramic Capacitor BP 1206 (3216 Metric) | |
| 680pF ±10% 100V Ceramic Capacitor BP 1206 (3216 Metric) | |
| 82pF ±5% 100V Ceramic Capacitor BP 1206 (3216 Metric) | |
| CAP CER 10000PF 100V BX 1206 | |
| CAP CER 2200PF 50V BP 1206 | |
| CAP CER 270PF 100V BP 1206 | |
| Ceramic Capacitor | |
| SMP MLC HI-REL |
| << Prev | Next >> |