Vishay Intertechnology, Inc. Ceramic Capacitors CDR31BX472BKWSAJ

Description
CAP CER 4700PF 100V BX 0805
Request a Quote Datasheet
Description
CAP CER 4700PF 100V BX 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-CDR31BX472BKWSAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR31BX472BKWSAJDKR-ND
Ceramic Capacitors 720-CDR31BX472BKWSAJDKR-ND
CAP CER 4700PF 100V BX 0805

CAP CER 4700PF 100V BX 0805

Buy Now Datasheet
Ceramic Capacitors - 720-CDR31BX472BKWSAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR31BX472BKWSAJCT-ND
Ceramic Capacitors 720-CDR31BX472BKWSAJCT-ND
CAP CER 4700PF 100V BX 0805

CAP CER 4700PF 100V BX 0805

Buy Now Datasheet
Ceramic Capacitors - 720-CDR31BX472BKWSAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR31BX472BKWSAJTR-ND
Ceramic Capacitors 720-CDR31BX472BKWSAJTR-ND
4700pF ±10% 100V Ceramic Capacitor BX 0805 (2012 Metric)

4700pF ±10% 100V Ceramic Capacitor BX 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 720-CDR31BX472BKWSAJDKR-ND 720-CDR31BX472BKWSAJCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 277XMPL2R5MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0105P60CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details