Vishay Intertechnology, Inc. Ceramic Capacitors CDR31BX561BKMSAJ

Description
560pF ±10% 100V Ceramic Capacitor BX 0805 (2012 Metric)
Request a Quote Datasheet
Description
560pF ±10% 100V Ceramic Capacitor BX 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR31BX561BKMSAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR31BX561BKMSAJ-ND
Ceramic Capacitors CDR31BX561BKMSAJ-ND
560pF ±10% 100V Ceramic Capacitor BX 0805 (2012 Metric)

560pF ±10% 100V Ceramic Capacitor BX 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CDR31BX561BKMSAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR31BX561BKMSAJ
Ceramic Capacitors CDR31BX561BKMSAJ
CAP CER 560PF 100V BX 0805

CAP CER 560PF 100V BX 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CDR31BX561BKMSAJ-ND CDR31BX561BKMSAJ
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620735 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details