AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. AVX CDR31-35 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn.
Features and Benefits
Typical Applications
Capacitor,Ceramic,1n
| Richardson RFPD | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CDR32BP102BFSM | 478-CDR32BP102BFSM-ND | CDR32BP102BFSM | 50J9239 |
| Product Name | Military QPL Ceramic Chip Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,1Nf,100Vdc,1-% Tol,1+% Tol,bp-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.00E-3 microF | |||
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | ||
| WVDC | 100 volts | 100 volts | ||
| Configuration / Form Factor | Chip Capacitor |