Vishay Intertechnology, Inc. Ceramic Capacitors CDR31BX103AKUPAJ

Description
10000pF ±10% 50V Ceramic Capacitor BX 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor BX 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR31BX103AKUPAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR31BX103AKUPAJ-ND
Ceramic Capacitors CDR31BX103AKUPAJ-ND
10000pF ±10% 50V Ceramic Capacitor BX 0805 (2012 Metric)

10000pF ±10% 50V Ceramic Capacitor BX 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CDR31BX103AKUPAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR31BX103AKUPAJ
Ceramic Capacitors CDR31BX103AKUPAJ
CAP CER 10000PF 50V BX 0805

CAP CER 10000PF 50V BX 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CDR31BX103AKUPAJ-ND CDR31BX103AKUPAJ
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 105SVL050MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details