DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
550
600
650
700
750
800
830
840
850
860
870
880
890
891
892
893
894
895
896
897
898
899
900
901
902
910
920
930
940
950
960
1000
1050
1100
1150
1200
1250
1500
1808
| Product Name | Notes |
|---|---|
| 1000pF Mica Capacitor 2.5kV Radial | |
| 1000pF Mica Capacitor 2kV Radial | |
| 100pF Mica Capacitor 2.5kV Radial | |
| 100pF Mica Capacitor 2kV Radial | |
| 1100pF Mica Capacitor 2.5kV Radial | |
| 1100pF Mica Capacitor 2kV Radial | |
| 110pF Mica Capacitor 2.5kV Radial | |
| 110pF Mica Capacitor 2kV Radial | |
| 1200pF Mica Capacitor 2.5kV Radial | |
| 1200pF Mica Capacitor 2kV Radial | |
| 120pF Mica Capacitor 2.5kV Radial | |
| 120pF Mica Capacitor 2kV Radial | |
| 1300pF Mica Capacitor 2.5kV Radial | |
| 1300pF Mica Capacitor 2kV Radial | |
| 130pF Mica Capacitor 2.5kV Radial | |
| 130pF Mica Capacitor 2kV Radial | |
| 1500pF Mica Capacitor 2.5kV Radial | |
| 1500pF Mica Capacitor 2kV Radial | |
| 150pF Mica Capacitor 2.5kV Radial | |
| 150pF Mica Capacitor 2kV Radial | |
| 1600pF Mica Capacitor 2.5kV Radial | |
| 1600pF Mica Capacitor 2kV Radial | |
| 160pF Mica Capacitor 2.5kV Radial | |
| 160pF Mica Capacitor 2kV Radial | |
| 1800pF Mica Capacitor 2.5kV Radial | |
| 1800pF Mica Capacitor 2kV Radial | |
| 180pF Mica Capacitor 2.5kV Radial | |
| 180pF Mica Capacitor 2kV Radial | |
| 2000pF Mica Capacitor 2.5kV Radial | |
| 2000pF Mica Capacitor 2kV Radial | |
| 200pF Mica Capacitor 2.5kV Radial | |
| 200pF Mica Capacitor 2kV Radial | |
| 2100pF Mica Capacitor 2.5kV Radial | |
| 2100pF Mica Capacitor 2kV Radial | |
| 2200pF Mica Capacitor 2.5kV Radial | |
| 2200pF Mica Capacitor 2kV Radial | |
| 220pF Mica Capacitor 2.5kV Radial | |
| 220pF Mica Capacitor 2kV Radial | |
| 2400pF Mica Capacitor 2.5kV Radial | |
| 2400pF Mica Capacitor 2kV Radial | |
| 240pF Mica Capacitor 2.5kV Radial | |
| 240pF Mica Capacitor 2kV Radial | |
| 2500pF Mica Capacitor 2.5kV Radial | |
| 2500pF Mica Capacitor 2kV Radial | |
| 2700pF Mica Capacitor 2.5kV Radial | |
| 2700pF Mica Capacitor 2kV Radial | |
| 270pF Mica Capacitor 2.5kV Radial | |
| 270pF Mica Capacitor 2kV Radial | |
| 3000pF Mica Capacitor 2.5kV Radial | |
| 3000pF Mica Capacitor 2kV Radial | |
| 300pF Mica Capacitor 2.5kV Radial | |
| 300pF Mica Capacitor 2kV Radial | |
| 3300pF Mica Capacitor 2kV Radial | |
| 330pF Mica Capacitor 2.5kV Radial | |
| 3600pF Mica Capacitor 2kV Radial | |
| 3900pF Mica Capacitor 2kV Radial | |
| 390pF Mica Capacitor 2.5kV Radial | |
| 390pF Mica Capacitor 2kV Radial | |
| 4300pF Mica Capacitor 2kV Radial | |
| 430pF Mica Capacitor 2.5kV Radial | |
| 430pF Mica Capacitor 2kV Radial | |
| 470pF Mica Capacitor 2.5kV Radial | |
| 470pF Mica Capacitor 2kV Radial | |
| 500pF Mica Capacitor 2.5kV Radial | |
| 500pF Mica Capacitor 2kV Radial | |
| 510pF Mica Capacitor 2.5kV Radial | |
| 510pF Mica Capacitor 2kV Radial | |
| 560pF Mica Capacitor 2.5kV Radial | |
| 560pF Mica Capacitor 2kV Radial | |
| 6200pF Mica Capacitor 1.5kV Radial | |
| 620pF Mica Capacitor 2.5kV Radial | |
| 620pF Mica Capacitor 2kV Radial | |
| 6800pF Mica Capacitor 1.5kV Radial | |
| 680pF Mica Capacitor 1.5kV Radial | |
| 680pF Mica Capacitor 2.5kV Radial | |
| 680pF Mica Capacitor 2kV Radial | |
| 7500pF Mica Capacitor 1.5kV Radial | |
| 750pF Mica Capacitor 1.5kV Radial | |
| 750pF Mica Capacitor 2.5kV Radial | |
| 750pF Mica Capacitor 2kV Radial | |
| 8200pF Mica Capacitor 1.5kV Radial | |
| 820pF Mica Capacitor 1.5kV Radial | |
| 820pF Mica Capacitor 2kV Radial | |
| 910pF Mica Capacitor 1.5kV Radial | |
| 910pF Mica Capacitor 2kV Radial | |
| 91pF Mica Capacitor 1.5kV Radial | |
| 91pF Mica Capacitor 2kV Radial |
| << Prev | Next >> |