AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. AVX CDR31-35 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn.
Features and Benefits
Typical Applications
CERAMIC CAPACITOR, 0.01UF, 50V, 0805 10%; Capacitance:10000pF;
| Richardson RFPD | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CDR31BX103AKUR | 478-CDR31BX103AKUR-ND | CDR31BX103AKUR | 50J8150 |
| Product Name | Military QPL Ceramic Chip Capacitors | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor, 0.01Uf, 50V, 0805 10%; Capacitance Kyocera Avx |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 50 volts | 50 volts | 50 volts | |
| Configuration / Form Factor | Chip Capacitor |