Vishay Intertechnology, Inc. Ceramic Capacitors CDR31BX102BKURAJ

Description
1000pF ±10% 100V Ceramic Capacitor BX 0805 (2012 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 100V Ceramic Capacitor BX 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-CDR31BX102BKURAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR31BX102BKURAJTR-ND
Ceramic Capacitors 720-CDR31BX102BKURAJTR-ND
1000pF ±10% 100V Ceramic Capacitor BX 0805 (2012 Metric)

1000pF ±10% 100V Ceramic Capacitor BX 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-CDR31BX102BKURAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR31BX102BKURAJCT-ND
Ceramic Capacitors 720-CDR31BX102BKURAJCT-ND
CAP CER 1000PF 100V BX 0805

CAP CER 1000PF 100V BX 0805

Buy Now Datasheet
Ceramic Capacitors - 720-CDR31BX102BKURAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR31BX102BKURAJDKR-ND
Ceramic Capacitors 720-CDR31BX102BKURAJDKR-ND
CAP CER 1000PF 100V BX 0805

CAP CER 1000PF 100V BX 0805

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 720-CDR31BX102BKURAJTR-ND 720-CDR31BX102BKURAJDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1211-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - M39014/021314 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701069 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers