Vishay Intertechnology, Inc. Capacitors Ceramic Capacitors CDR32BP101BKWSAJ

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Vitramon Category: Capacitors Ceramic Capacitors Series: Military, MIL-PRF-55681, CDR32 Package: Tape & Reel (TR) Product Status: Active Capacitance: 100 pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: BP
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Vitramon Category: Capacitors Ceramic Capacitors Series: Military, MIL-PRF-55681, CDR32 Package: Tape & Reel (TR) Product Status: Active Capacitance: 100 pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: BP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Ceramic Capacitors
Capacitors Ceramic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Vitramon Category: Capacitors Ceramic Capacitors Series: Military, MIL-PRF-55681, CDR32 Package: Tape & Reel (TR) Product Status: Active Capacitance: 100 pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: BP

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Vitramon
Category: Capacitors Ceramic Capacitors
Series: Military, MIL-PRF-55681, CDR32
Package: Tape & Reel (TR)
Product Status: Active
Capacitance: 100 pF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: BP

Buy Now Datasheet
Singapore, Singapore
SMD 100pF 100V Capacitor
60-CDR32BP101BKWSAJ
SMD 100pF 100V Capacitor 60-CDR32BP101BKWSAJ
Cap Ceramic 100pF 100V BP 10% Pad SMD 1206 (0.001%FR) 125°C T/R Product overview: CDR32BP101BKWSAJ from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CDR32BP101BKWSAJ can be used for catalog matching and distributor lookup.

Cap Ceramic 100pF 100V BP 10% Pad SMD 1206 (0.001%FR) 125°C T/R Product overview: CDR32BP101BKWSAJ from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CDR32BP101BKWSAJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CDR32BP101BKWSAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR32BP101BKWSAJ-ND
Ceramic Capacitors CDR32BP101BKWSAJ-ND
100pF ±10% 100V Ceramic Capacitor BP 1206 (3216 Metric)

100pF ±10% 100V Ceramic Capacitor BP 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 60-CDR32BP101BKWSAJ CDR32BP101BKWSAJ-ND
Product Name Capacitors Ceramic Capacitors SMD 100pF 100V Capacitor Ceramic Capacitors
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts
WVAC 100 volts 100 volts
Configuration / Form Factor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - M30R334K1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701091 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details