KYOCERA AVX Components Corporation Ceramic Capacitors CDR31BX123AKUS

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-CDR31BX123AKUS-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-CDR31BX123AKUS-ND
Ceramic Capacitors 478-CDR31BX123AKUS-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Downers Grove, IL, United States
Military QPL Ceramic Chip Capacitors
CDR31BX123AKUS
Military QPL Ceramic Chip Capacitors CDR31BX123AKUS
AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. AVX CDR31-35 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn. Features and Benefits Voltage ratings: 50, 100V Sizes: 0805, 1805, 1808, 1812, 1825, 2225 Capacitance Range: 10pF to 0.47uF Typical Applications Military Defense Aerospace

AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. AVX CDR31-35 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn.

Features and Benefits

  • Voltage ratings: 50, 100V
  • Sizes: 0805, 1805, 1808, 1812, 1825, 2225
  • Capacitance Range: 10pF to 0.47uF

Typical Applications

  • Military
  • Defense
  • Aerospace
Supplier's Site Datasheet
Ceramic Capacitors - CDR31BX123AKUS - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR31BX123AKUS
Ceramic Capacitors CDR31BX123AKUS
CAP CER SMP MLC HI-REL

CAP CER SMP MLC HI-REL

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-CDR31BX123AKUS-ND CDR31BX123AKUS CDR31BX123AKUS
Product Name Ceramic Capacitors Military QPL Ceramic Chip Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers