1000pF ±10% 100V Ceramic Capacitor BX 0805 (2012 Metric)
Capacitor,Ceramic,1n
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1010-1029-2-ND | 50J7993 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,1Nf,100Vdc,10-% Tol,10+% Tol,bx-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | |
| WVDC | 100 volts |