Vishay Intertechnology, Inc. Ceramic Capacitors CDR31BP681AFWPAJ

Description
680pF ±1% 50V Ceramic Capacitor BP 0805 (2012 Metric)
Request a Quote Datasheet
Description
680pF ±1% 50V Ceramic Capacitor BP 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR31BP681AFWPAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR31BP681AFWPAJ-ND
Ceramic Capacitors CDR31BP681AFWPAJ-ND
680pF ±1% 50V Ceramic Capacitor BP 0805 (2012 Metric)

680pF ±1% 50V Ceramic Capacitor BP 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CDR31BP681AFWPAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR31BP681AFWPAJ
Ceramic Capacitors CDR31BP681AFWPAJ
CAP CER 680PF 50V BP 0805

CAP CER 680PF 50V BP 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CDR31BP681AFWPAJ-ND CDR31BP681AFWPAJ
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0504N330J250PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details