Vishay Intertechnology, Inc. Ceramic Capacitors CDR31BX822AKYPAJ

Description
8200pF ±10% 50V Ceramic Capacitor BX 0805 (2012 Metric)
Request a Quote Datasheet
Description
8200pF ±10% 50V Ceramic Capacitor BX 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR31BX822AKYPAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR31BX822AKYPAJ-ND
Ceramic Capacitors CDR31BX822AKYPAJ-ND
8200pF ±10% 50V Ceramic Capacitor BX 0805 (2012 Metric)

8200pF ±10% 50V Ceramic Capacitor BX 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CDR31BX822AKYPAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR31BX822AKYPAJ
Ceramic Capacitors CDR31BX822AKYPAJ
CAP CER 8200PF 50V BX 0805

CAP CER 8200PF 50V BX 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CDR31BX822AKYPAJ-ND CDR31BX822AKYPAJ
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 158AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - C11CF0R2C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details