Vishay Intertechnology, Inc. Ceramic Capacitors CDR31BX103AKURAJ

Description
10000pF ±10% 50V Ceramic Capacitor BX 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor BX 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-CDR31BX103AKURAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR31BX103AKURAJTR-ND
Ceramic Capacitors 720-CDR31BX103AKURAJTR-ND
10000pF ±10% 50V Ceramic Capacitor BX 0805 (2012 Metric)

10000pF ±10% 50V Ceramic Capacitor BX 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-CDR31BX103AKURAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR31BX103AKURAJDKR-ND
Ceramic Capacitors 720-CDR31BX103AKURAJDKR-ND
CAP CER 10000PF 50V BX 0805

CAP CER 10000PF 50V BX 0805

Buy Now Datasheet
Ceramic Capacitors - 720-CDR31BX103AKURAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR31BX103AKURAJCT-ND
Ceramic Capacitors 720-CDR31BX103AKURAJCT-ND
CAP CER 10000PF 50V BX 0805

CAP CER 10000PF 50V BX 0805

Buy Now Datasheet
Ceramic Capacitors - CDR31BX103AKURAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR31BX103AKURAJ
Ceramic Capacitors CDR31BX103AKURAJ
CAP CER 10000PF 50V BX 0805

CAP CER 10000PF 50V BX 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 720-CDR31BX103AKURAJTR-ND 720-CDR31BX103AKURAJDKR-ND CDR31BX103AKURAJ
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C134U075DG2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1913042P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details