Vishay Intertechnology, Inc. Ceramic Capacitors CDR31BX681BKWSAJ

Description
CAP CER 680PF 100V BX 0805
Request a Quote Datasheet
Description
CAP CER 680PF 100V BX 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-CDR31BX681BKWSAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR31BX681BKWSAJDKR-ND
Ceramic Capacitors 720-CDR31BX681BKWSAJDKR-ND
CAP CER 680PF 100V BX 0805

CAP CER 680PF 100V BX 0805

Buy Now Datasheet
Ceramic Capacitors - 720-CDR31BX681BKWSAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR31BX681BKWSAJCT-ND
Ceramic Capacitors 720-CDR31BX681BKWSAJCT-ND
CAP CER 680PF 100V BX 0805

CAP CER 680PF 100V BX 0805

Buy Now Datasheet
Ceramic Capacitors - 720-CDR31BX681BKWSAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR31BX681BKWSAJTR-ND
Ceramic Capacitors 720-CDR31BX681BKWSAJTR-ND
680pF ±10% 100V Ceramic Capacitor BX 0805 (2012 Metric)

680pF ±10% 100V Ceramic Capacitor BX 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 720-CDR31BX681BKWSAJDKR-ND 720-CDR31BX681BKWSAJCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1255-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - C0805C223K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701265 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers