CAP TANT SMD AUTO
CAPACITOR TANT, 68UF 10V 0.15 OHM 20%, 7343-43; Capacitance:68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.15ohm RoHS Compliant: Yes
CAP TANT SMD AUTO
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T495X686M010ATE150TR-ND | 72M6375 | T495X686M010ATE150 |
| Product Name | Tantalum Capacitors | Capacitor Tant, 68Uf 10V 0.15 Ohm 20%, 7343-43; Capacitance Kemet | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |