KEMET Electronics Corporation Tantalum Capacitors T495X477K006ATE030

Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 30mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 30mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-4779-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-4779-1-ND
Tantalum Capacitors 399-4779-1-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 30mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 30mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-4779-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-4779-6-ND
Tantalum Capacitors 399-4779-6-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 30mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 30mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-4779-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-4779-2-ND
Tantalum Capacitors 399-4779-2-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 30mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 30mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1359793-T495X477K006ATE030 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359793-T495X477K006ATE030
Capacitors - Tantalum Capacitors 1359793-T495X477K006ATE030
Win Source Part Number: 1359793-T495X477K006 ATE030 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: KEMET Series: T495 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Base Product Number: T495X Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 470 µF Tolerance: ±10% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 30mOhm Lifetime @ Temp.: 2000 Hrs @ 85°C Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.169" (4.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: X

Win Source Part Number: 1359793-T495X477K006ATE030
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: KEMET
Series: T495
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2917 (7343 Metric)
Base Product Number: T495X
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 470 µF
Tolerance: ±10%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 30mOhm
Lifetime @ Temp.: 2000 Hrs @ 85°C
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.169" (4.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: X

Buy Now Datasheet
Singapore, Singapore
SMD 470uF 6.3V Capacitor
59-T495X477K006ATE030
SMD 470uF 6.3V Capacitor 59-T495X477K006ATE030
470uF 6.3V 10% Tantalum Capacitor, 2917 SMD Product overview: T495X477K006ATE030 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495X477K006ATE03 0 can be used for catalog matching and distributor lookup.

470uF 6.3V 10% Tantalum Capacitor, 2917 SMD Product overview: T495X477K006ATE030 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495X477K006ATE030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T495X477K006ATE030 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T495X477K006ATE030
Capacitors - Tantalum Capacitors T495X477K006ATE030
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site
Tantalum Capacitor, 470Uf 6.3V 0.03 Ohm 10%, 7343-43; Capacitance Kemet - 12N2794 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf 6.3V 0.03 Ohm 10%, 7343-43; Capacitance Kemet
12N2794
Tantalum Capacitor, 470Uf 6.3V 0.03 Ohm 10%, 7343-43; Capacitance Kemet 12N2794
TANTALUM CAPACITOR, 470UF 6.3V 0.03 OHM 10%, 7343-43; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.03ohm; Manufacturer Size Code:X; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 470UF 6.3V 0.03 OHM 10%, 7343-43; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.03ohm; Manufacturer Size Code:X; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 470Uf, 6.3V, 10%, 2917, Full Reel; Capacitance Kemet - 81K4406 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf, 6.3V, 10%, 2917, Full Reel; Capacitance Kemet
81K4406
Tantalum Capacitor, 470Uf, 6.3V, 10%, 2917, Full Reel; Capacitance Kemet 81K4406
TANTALUM CAPACITOR, 470UF, 6.3V, 10%, 2917, FULL REEL; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.03ohm; Manufacturer Size Code:X; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 470UF, 6.3V, 10%, 2917, FULL REEL; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.03ohm; Manufacturer Size Code:X; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - T495X477K006ATE030 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T495X477K006ATE030
Tantalum Capacitors T495X477K006ATE030
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-4779-1-ND 399-4779-6-ND 1359793-T495X477K006ATE030 59-T495X477K006ATE030 T495X477K006ATE030 12N2794 T495X477K006ATE030
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 470uF 6.3V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitor, 470Uf 6.3V 0.03 Ohm 10%, 7343-43; Capacitance Kemet Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1202-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Tantalum Capacitors - TDC476K035WSG-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers