KEMET Electronics Corporation Tantalum Capacitors T496B106K006AS

Description
10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric)
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-1667-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-1667-2-ND
Tantalum Capacitors 399-1667-2-ND
10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric)

10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric)

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T496B106K006AS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T496B106K006AS
Capacitors - Tantalum Capacitors T496B106K006AS
CAP TANT 10UF 10% 6.3V 1411

CAP TANT 10UF 10% 6.3V 1411

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 399-1667-2-ND T496B106K006AS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details