KEMET Electronics Corporation Tantalum Capacitors T496D336M016AS

Description
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric)
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-1700-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-1700-2-ND
Tantalum Capacitors 399-1700-2-ND
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric)

33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric)

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T496D336M016AS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T496D336M016AS
Capacitors - Tantalum Capacitors T496D336M016AS
CAP TANT 33UF 20% 16V 2917

CAP TANT 33UF 20% 16V 2917

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 399-1700-2-ND T496D336M016AS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF 33 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1165-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101123U050BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers