KEMET Electronics Corporation Tantalum Capacitors T496C106K016ATE2K0

Description
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-3925-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3925-2-ND
Tantalum Capacitors 399-3925-2-ND
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2Ohm

10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-3925-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3925-1-ND
Tantalum Capacitors 399-3925-1-ND
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2Ohm

10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-3925-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3925-6-ND
Tantalum Capacitors 399-3925-6-ND
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2Ohm

10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1331344-T496C106K016ATE2K0 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1331344-T496C106K016ATE2K0
Capacitors - Tantalum Capacitors 1331344-T496C106K016ATE2K0
Manufacturer: Kemet Win Source Part Number: 1331344-T496C106K016 ATE2K0 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: Fail Safe with Built-in Fuse Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 2Ohm Lifetime @ Temp.: 2000 Hrs @ 85°C Manufacturer Size Code: C Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2312 (6032 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-3925-2,399-3925- 6,399-3925-1,T496C10 6K016AT Base Product Number: T496C RoHS Status: ROHS3 Compliant

Manufacturer: Kemet
Win Source Part Number: 1331344-T496C106K016ATE2K0
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: Fail Safe with Built-in Fuse
Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 500
Mounting: Surface Mount
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 2Ohm
Lifetime @ Temp.: 2000 Hrs @ 85°C
Manufacturer Size Code: C
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2312 (6032 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 399-3925-2,399-3925-6,399-3925-1,T496C106K016AT
Base Product Number: T496C
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 16V 2 Ohm Capacitor
59-T496C106K016ATE2K0
SMD 10uF 16V 2 Ohm Capacitor 59-T496C106K016ATE2K0
Tantalum Capacitor 10uF 16V 10% 6032 SMD 2 Ohm 125C Product overview: T496C106K016ATE2K0 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T496C106K016ATE2K 0 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 10uF 16V 10% 6032 SMD 2 Ohm 125C Product overview: T496C106K016ATE2K0 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T496C106K016ATE2K0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - T496C106K016ATE2K0 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T496C106K016ATE2K0
Tantalum Capacitors T496C106K016ATE2K0
CAP TANT 10UF 10% 16V 2312

CAP TANT 10UF 10% 16V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T496C106K016ATE2K0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T496C106K016ATE2K0
Capacitors - Tantalum Capacitors T496C106K016ATE2K0
CAP TANT 10UF 10% 16V 2312

CAP TANT 10UF 10% 16V 2312

Supplier's Site
Capacitor,10Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet - 42M8766 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,10Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet
42M8766
Capacitor,10Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet 42M8766
Capacitor,10uF,16VDC ,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,10uF,16VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-3925-2-ND 399-3925-6-ND 1331344-T496C106K016ATE2K0 59-T496C106K016ATE2K0 T496C106K016ATE2K0 T496C106K016ATE2K0 42M8766
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 10uF 16V 2 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor,10Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1294-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Capacitors - Aluminum Electrolytic Capacitors - 226UVK035MEW - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details