10µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Radial
CAP FILM 10UF 5% 160VDC RADIAL
CAP FILM 10UF 5% 160VDC RADIAL
CAP, AEC-Q200, 10UF, 160V, FILM; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-R75GR510050H0J-ND | R75GR510050H0J | R75GR510050H0J | 82AH1015 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, Aec-Q200, 10Uf, 160V, Film; Dielectric Type Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; Automotive | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |