1µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Radial
CAP FILM 1UF 5% 160VDC RADIAL
Film Capacitor, AEC-Q200 R75 Series, 1 F, 5%, PP (Polypropylene), 160 V RoHS Compliant: Yes
CAP FILM 1UF 5% 160VDC RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-20906-ND | R75GN41004000J | 87X9196 | R75GN41004000J |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitor, Aec-Q200 R75 Series, 1 F, 5%, Pp (Polypropylene), 160 V Rohs Compliant Kemet | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | High Frequency; Automotive | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |