KEMET Electronics Corporation Film Capacitors R75GI4100AA00K

Description
1µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-13455-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-13455-ND
Film Capacitors 399-13455-ND
1µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Radial

1µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - R75GI4100AA00K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
R75GI4100AA00K
Film Capacitors R75GI4100AA00K
CAP FILM 1UF 10% 160VDC RADIAL

CAP FILM 1UF 10% 160VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors R75GI4100AA00K
CAP FILM 1UF 10% 160VDC RADIAL

CAP FILM 1UF 10% 160VDC RADIAL

Supplier's Site
Cap, 1Μf, 160V, 10%, Pp, Radial; Capacitance Kemet - 48AC3184 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 160V, 10%, Pp, Radial; Capacitance Kemet
48AC3184
Cap, 1Μf, 160V, 10%, Pp, Radial; Capacitance Kemet 48AC3184
CAP, 1µF, 160V, 10%, PP, RADIAL; Capacitance:1µF; Voltage Rating:160V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:R75 Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes

CAP, 1µF, 160V, 10%, PP, RADIAL; Capacitance:1µF; Voltage Rating:160V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:R75 Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-13455-ND R75GI4100AA00K R75GI4100AA00K 48AC3184
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, 1Μf, 160V, 10%, Pp, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency; Automotive High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Film Capacitors - 1725526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details