0.1µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Radial
CAP FILM 0.1UF 5% 160VDC RADIAL
CAP FILM 0.1UF 5% 160VDC RADIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-5879-ND | R75GF3100AA30J | R75GF3100AA30J | 91AC9608 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | 0,1 U 160V Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | High Frequency; Automotive | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |