CAP FILM AUTO POLYPROP RAD
CAP FILM AUTO POLYPROP RAD
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-R75GI32205000K-ND | 91AC9715 | R75GI32205000K |
| Product Name | Film Capacitors | 0,22 U 160V Kemet | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | High Frequency; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) |