CAP FILM METAL RAD POLYESTER
CAP FILM METAL RAD POLYESTER
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-R66ID2330JB7AJ-ND | R66ID2330JB7AJ | 91AC5689 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | 0,033 250V Kemet |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | ||
| Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) |