1.5µF Film Capacitor 220V 420V Polypropylene (PP), Metallized Radial
CAP FILM 1.5UF 10% 420VDC RADIAL
CAPACITOR, FILM, PP, 1.5UF, 420V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):420V; Capacitor Mounting:Through HoleRoHS Compliant: Yes
CAP FILM 1.5UF 10% 420VDC RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-12511-ND | R71MI41504030K | 58Y5275 | R71MI41504030K |
| Product Name | Film Capacitors | Film Capacitors | Capacitor, Film, Pp, 1.5Uf, 420V, Radial; Dielectric Type Kemet | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | High Frequency; Power Factor Correction | High Frequency; Power Factor Correction; High Frequency, Switching; High Pulse, DV/DT; Power Factor Correction (PFC) | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |