CAP FILM METAL RAD POLYESTER
CAP FILM METAL RAD POLYESTER
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-R66MD2150DQ7AKTB-ND | 91AC5822 | R66MD2150DQ7AK |
| Product Name | Film Capacitors | 0,015 400V Kemet | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | ||
| Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) |